EN
  • EN
  • DE

3SK254-T2-A

Part No 3SK254-T2-A
Manufacturer NEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815599-3SK254-T2-A
Ultra Librarian 3D Model Ultra Librarian 3SK254-T2-A CAD Model

Description

The 3SK254-T2-A is a VHF/UHF low noise amplifier, dual-gate MOSFET manufactured by NEC. This transistor is designed for front-end amplification in radio frequency applications, providing excellent gain and low noise characteristics. It is commonly used in television tuners, communication receivers, and other high-frequency circuits.

Applications:

  • Television Tuners: Used as a front-end amplifier for enhancing signal reception.
  • Communication Receivers: Employed in VHF/UHF receivers to amplify weak signals.
  • Spectrum Analyzers: Used in the input stage to amplify signals for analysis.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • RF Amplifiers: Suitable for general-purpose RF amplification in various electronic devices.

Features:

  • Dual-Gate MOSFET: Provides excellent gain and low noise performance.
  • High Gain: Offers significant amplification of input signals.
  • Low Noise Figure: Minimizes noise interference in sensitive RF circuits.
  • High Input Impedance: Reduces loading on the input signal source.
  • Surface Mount Package: Facilitates easy integration into compact circuit designs.

Benefits:

  • Improved Signal Reception: Enhances signal sensitivity in television tuners and receivers.
  • Reduced Noise: Minimizes unwanted noise in RF amplifier circuits.
  • Enhanced Performance: Provides reliable amplification and stable operation.
  • Simplified Circuit Design: Facilitates easy integration into new and existing circuit designs.
  • Compact Design: Allows for integration in small form-factor devices.

Additional Details:

The 3SK254-T2-A features a drain-source voltage (VDSS) of 15V, a gate-source voltage (VGSS) of ±8V, and a drain current (ID) of 30mA. It is typically housed in a small surface-mount package, making it ideal for compact electronic devices. The transistor's high gain and low noise figure contribute to its efficient and reliable performance in VHF/UHF amplification applications. For detailed electrical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6715 $58.7730
53+ $2.1922 $116.1866
82+ $2.1229 $174.0778
113+ $2.0547 $232.1811
146+ $1.9866 $290.0436
195+ $1.7810 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess