EN
  • EN
  • DE

AC03FJM-Z-E1

Part No AC03FJM-Z-E1
Manufacturer NEC
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 170045-AC03FJM-Z-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC03FJM-Z-E1 CAD Model

Description

Product Description

The AC03FJM-Z-E1 stands out as a top-tier component designed with precision and performance in mind. Its superior quality and engineering make it suitable for numerous electronic applications.

Features and Benefits

  • High Performance: Offers exceptional operational capabilities for critical tasks.
  • Compact and Efficient: Balances size with performance, perfect for space-constrained environments.
  • Resilience: Performs reliably in demanding conditions, assuring consistent quality.
  • Versatile Use: Adaptable to various electronic systems.

Applications

  • Energy Management Systems
  • Precision Control Devices
  • IoT Applications
  • Automated Test Equipment

The AC03FJM-Z-E1 is crucial for anyone aiming to push the limits of their electronic devices, merging advanced features with enduring reliability.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9023 $59.5115
12+ $9.7655 $117.1860
19+ $9.4606 $179.7514
26+ $9.1557 $238.0482
33+ $8.8508 $292.0764
44+ $7.9349 $349.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess