EN
  • EN
  • DE

NE3210S01-T1B-A

Part No NE3210S01-T1B-A
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs Super Lo Noise HJFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 10 mA
Drain to Source Breakdown Voltage 4 V
Power Dissipation 165 mW
Win Source Part Number 1000493-NE3210S01-T1B-A
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE3210S01-T1B-A CAD Model

Description

The NEC NE3210S01-T1B-A is a GaAs (Gallium Arsenide) low noise amplifier (LNA) designed for high-frequency applications. It is commonly used in wireless communication systems, satellite receivers, and radar systems to amplify weak signals with minimal added noise.

Applications:

  • Wireless communication: Mobile phones, WLAN (Wireless Local Area Network) devices, and Bluetooth modules.
  • Satellite communication: LNBs (Low Noise Block downconverters) and satellite receivers.
  • Radar systems: Receiver front-ends in radar equipment.
  • Instrumentation: Spectrum analyzers, signal generators, and network analyzers.
  • GPS receivers: Navigation systems and tracking devices.

Features:

  • Low noise figure: Minimizes the amount of noise added to the amplified signal.
  • High gain: Provides significant signal amplification.
  • Wide bandwidth: Operates over a broad range of frequencies.
  • Surface mount package: Allows for easy integration into circuit boards.
  • Stable operation: Designed for stable performance over temperature and voltage variations.

Benefits:

  • Improved receiver sensitivity: Low noise figure enables the detection of weak signals.
  • Increased communication range: High gain amplifies signals, extending the communication distance.
  • Enhanced signal quality: Minimal added noise ensures high signal fidelity.
  • Simplified system design: Surface mount package simplifies circuit board layout.
  • Reduced system cost: Integration of LNA functionality minimizes the need for external components.

Additional Details:

The NE3210S01-T1B-A typically operates in the GHz frequency range, with a noise figure often specified around 0.5 dB or lower and a gain of 20 dB or higher. It requires a bias voltage (e.g., 3V) and a bias current (e.g., 10 mA). The device is usually packaged in a small outline surface mount (SMT) package such as a SOT-343. Impedance matching networks are often required to optimize performance in specific applications. Performance characteristics are typically detailed in the datasheet, including S-parameters, noise figure, gain, and input/output return loss over the operating frequency range. The GaAs material provides superior high-frequency performance compared to silicon-based amplifiers. The device is commonly used in the front-end of receivers to amplify weak signals before further processing.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess