EN
  • EN
  • DE

NESG260234-T1

Part No NESG260234-T1
Manufacturer NEC
Catalog RF Transistors (BJT)
Description 3-PIN POWER MINIMOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1231093-NESG260234-T1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NESG260234-T1 CAD Model

Description

The NESG260234-T1 is a GaAs HJ-FET manufactured by NEC (now Renesas Electronics). It is designed for low noise amplification in various RF and microwave applications. This discrete transistor offers excellent gain and noise figure performance at high frequencies.

Applications:

  • LNA (Low Noise Amplifier) for communication systems
  • GPS Receivers
  • Satellite Receivers
  • Wireless LAN
  • Instrumentation Amplifiers

Features:

  • High Gain: Typically 12 dB at 12 GHz
  • Low Noise Figure: Typically 1.3 dB at 12 GHz
  • High Maximum Stable Gain
  • Surface Mount Package
  • High Cutoff Frequency

Benefits:

  • Improved Receiver Sensitivity: The low noise figure allows for the detection of weaker signals.
  • Extended Communication Range: Higher gain boosts signal strength, enabling longer-distance communication.
  • Reduced System Noise: Minimizing noise improves the overall signal-to-noise ratio of the system.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Stable Performance: Offers reliable and consistent performance across various operating conditions.

Additional Details:

The NESG260234-T1 is typically used in the first stage of a receiver to amplify the incoming signal while adding minimal noise. Its superior performance characteristics make it suitable for demanding applications where signal integrity is crucial. The device is housed in a small surface mount package, simplifying assembly and enabling high-density circuit designs. Its high cutoff frequency makes it suitable for applications operating well into the microwave range. The device is sensitive to electrostatic discharge (ESD) and appropriate handling precautions are required.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess