EN
  • EN
  • DE

NP80N055MDG-S18-AY

Part No NP80N055MDG-S18-AY
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A TO220  /  N-Channel 55 V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NEC Corporation
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Rds On (Max) @ Id, Vgs 6.9mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 135 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 6900 pF @ 25 V
Power Dissipation (Max) 1.8W (Ta), 115W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
RoHS Status Not applicable
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-NP80N055MDG-S18-AY-NEC,RENNECNP80N055MDG-S18-AY
Standard Package 50
Win Source Part Number 1190945-NP80N055MDG-S18-AY
Ultra Librarian 3D Model Ultra Librarian NP80N055MDG-S18-AY CAD Model

Description

The NEC NP80N055MDG-S18-AY is a N-Channel MOSFET transistor that is part of the discrete semiconductor products.

  • Manufacturer: NEC
  • Channel Type: N-Channel
  • Drain to Source Voltage: 55 V
  • Continuous Drain Current: 80A @ 25°C
  • Maximum Rds On: 6.9mOhm @ 40A and 10V
  • Maximum Gate Charge: 135 nC @ 10 V
  • Input Capacitance: 6900 pF @ 25 V
  • Maximum Power Dissipation @ Ta: 1.8W
  • Maximum Power Dissipation @ Tc: 115W
  • Mounting: Through Hole
  • Package: TO-220-3
  • Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess