EN
  • EN
  • DE

PS2502L-4

Part No PS2502L-4
Manufacturer NEC
Description HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239471-PS2502L-4
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2502L-4 CAD Model

Description

The PS2502L-4 is a four-channel, high-density optocoupler designed for electrical isolation in various applications. It utilizes infrared light-emitting diodes (LEDs) and silicon phototransistors to provide a high level of isolation between input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs).
  • Inverter circuits.
  • AC servo drives.
  • Factory automation equipment.
  • I/O interfaces.

Features:

  • Four-Channel Configuration: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Allows for high-density board layout.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Minimizes power consumption.

Benefits:

  • Enhanced System Safety: High isolation voltage protects sensitive circuits from high-voltage hazards.
  • Simplified Circuit Design: Integration of four channels reduces component count and PCB space.
  • Improved Signal Integrity: Optocouplers eliminate ground loops and reduce noise.
  • Reduced Power Consumption: Low input current minimizes power dissipation.

Technical Specifications: The PS2502L-4 is a four-channel optocoupler. Consult the datasheet for complete specifications, including isolation voltage, current transfer ratio, input current, output voltage, and operating temperature range.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess