EN
  • EN
  • DE

MMPF0100FAANES

Part No MMPF0100FAANES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG CONV I.MX6 12OUT 56QFN  /  series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr NXP USA Inc.
Package Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935320717557,NXPNXPMMPF0100FAANES,2156-MMPF0100FAANES
Standard Package 260
Win Source Part Number 1221886-MMPF0100FAANES
Ultra Librarian 3D Model Ultra Librarian MMPF0100FAANES CAD Model

Description

Introducing the MMPF0100FAANES Power Management Integrated Circuit by NXP

The MMPF0100FAANES is a highly flexible and robust power management integrated circuit (PMIC) designed by NXP Semiconductors. This advanced energy management solution is specifically tailored to meet the complex requirements of i.MX 6 processors, as well as a variety of other applications that demand reliable and efficient power distribution and control.

At the heart of the MMPF0100FAANES lies a smart configuration architecture that allows for a high degree of customization. It features multiple programmable output voltage rails that can be adjusted to match the specific needs of the target application. This level of adaptability ensures that the PMIC can cater to a wide array of power profiles, making it an excellent choice for designers looking to streamline their power supply design with a single, versatile component.

The PMIC is equipped with an array of protective features to safeguard the system against a range of electrical hazards. These include under-voltage lockout, over-voltage protection, over-current protection, and thermal shutdown. Such comprehensive protection mechanisms are crucial for maintaining system integrity and longevity, especially in environments where electrical anomalies are a concern.

Integration is a key advantage of the MMPF0100FAANES, as it minimizes the need for external components, thereby reducing the overall design footprint and system complexity. This integration includes a mix of step-down converters, linear regulators, and a coin cell charger, which collectively provide a complete power solution for systems requiring multiple power domains.

Furthermore, the MMPF0100FAANES features I2C communication support, allowing for real-time system monitoring and dynamic voltage adjustments. This capability enhances the system's performance by enabling power optimization in response to varying operational conditions.

Designed with a focus on efficiency, the MMPF0100FAANES is an excellent choice for applications that demand energy-conscious power management without compromising on performance or reliability. Whether it's for multimedia devices, automotive infotainment systems, or industrial applications, this PMIC from NXP stands out as a sophisticated solution that can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess