EN
  • EN
  • DE

PS2701A-1

Part No PS2701A-1
Manufacturer NEC
Catalog Hard To Find
Description NEC is HIGH ISOLATION VOLTAGE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 711711-PS2701A-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701A-1 CAD Model

Description

The PS2701A-1 is a high-isolation voltage, single-channel solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). This optocoupler features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. It's designed for use in a variety of applications requiring electrical isolation and switching capabilities.

Applications:

  • Telecommunications Equipment: Used for signal isolation and switching in telecom systems.
  • Measuring Instruments: Provides electrical isolation in sensitive measuring equipment to prevent ground loops and ensure accurate readings.
  • Industrial Control Systems: Used for switching high-voltage or high-current loads in industrial automation and control systems.
  • Office Automation Equipment: Integrated into office equipment such as printers and copiers for switching and isolation purposes.
  • Power Supplies: Used in power supplies for isolation between the primary and secondary sides.
  • Security Systems: Provides isolation and switching in security and alarm systems.

Features:

  • High Isolation Voltage: Offers high isolation voltage between the input and output, providing excellent electrical isolation.
  • Single Channel: Provides one channel for switching and isolation.
  • Optically Coupled: Utilizes optical coupling for isolation, providing a robust and reliable solution.
  • Surface Mount Package: Available in a compact surface-mount package for easy integration into PCBs.
  • Low Input Current: Requires a low input current to operate, making it compatible with a wide range of logic levels.
  • High Collector-Emitter Voltage: Supports a high collector-emitter voltage, allowing it to switch high-voltage loads.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation between the input and output, protecting sensitive circuits from high voltages.
  • Reliable Switching: Offers reliable switching performance with a long lifespan.
  • Compact Size: The small surface-mount package saves valuable board space.
  • Easy to Use: Simple to integrate into circuits with minimal external components required.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces and control systems.

Additional Details:

The PS2701A-1 comes in a 4-pin small outline package (SOP). Key specifications include the isolation voltage, collector-emitter voltage, and current transfer ratio (CTR). It is designed to operate over a wide temperature range. The input side typically requires a series resistor to limit the input current to the specified operating range. The output side can be used to switch various types of loads, depending on the application requirements.

This SSR is often used in applications where safety and reliability are critical. Its high isolation voltage and robust design make it a popular choice for industrial and telecommunications equipment.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2543 $62.7150
115+ $1.0293 $118.3695
175+ $0.9972 $174.5100
240+ $0.9649 $231.5760
310+ $0.9328 $289.1680
415+ $0.8362 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess