EN
  • EN
  • DE

RD2.2MW

Part No RD2.2MW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291780-RD2.2MW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.2MW CAD Model

Description

The RD2.2MW is a Zener diode manufactured by NEC. These diodes are specifically designed to provide stable voltage reference in electronic circuits and are commonly used for voltage regulation, overvoltage protection, and signal clipping applications. The 'MW' likely indicates a specific characteristic, such as a particular tolerance, power rating, or manufacturing process.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies and other electronic equipment.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping voltage waveforms by limiting the voltage to a specific level.
  • Voltage References: Providing a stable reference voltage for measurement and comparison circuits.

Features:

  • Zener Voltage: Typically 2.2V. The reverse voltage at which the diode begins to conduct.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Characteristics: Provides a well-defined and predictable voltage regulation point.
  • High Surge Current Capability: Withstands transient voltage surges without damage.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected circuits.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Simple Circuit Integration: Easily integrated into existing circuits.
  • Cost-Effective Solution: Provides a low-cost method for voltage regulation and protection.

Additional Details:

The specific package and other electrical characteristics can be found in the manufacturer's datasheet. The RD2.2MW is generally available in a small surface-mount package. The datasheet should be consulted for detailed electrical characteristics, application guidelines, and the significance of the 'MW' designation before incorporating it into a circuit design.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess