EN
  • EN
  • DE

RD4.7S-T1-A/JM

Part No RD4.7S-T1-A/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292146-RD4.7S-T1-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD4.7S-T1-A/JM CAD Model

Description

The RD4.7S-T1-A/JM is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a certain value, known as the Zener voltage. This characteristic makes them ideal for voltage regulation and surge protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Surge Protection: Protecting sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Calibration: Precision voltage references in measurement equipment.

Features

  • Zener Voltage: 4.7V (Nominal). The voltage at which the diode begins to conduct in the reverse direction.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • Surface Mount Package: Designed for automated assembly and compact designs.
  • High Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits.
  • Effective Surge Protection: Prevents damage from voltage transients, increasing the lifespan of connected components.
  • Compact Design: Surface mount package allows for use in space-constrained applications.
  • Improved Circuit Efficiency: Low leakage current reduces power consumption.
  • Enhanced Reliability: Provides consistent performance in demanding environments.

Additional Details

The RD4.7S-T1-A/JM is typically supplied in a surface mount package (likely a SOD-323 or similar), making it suitable for high-density PCB layouts. The power dissipation rating should be consulted in the datasheet to ensure it is not exceeded in the intended application. Precise specifications can be found in the official NEC datasheet, including forward voltage, reverse current, and operating temperature range. Proper thermal management may be required for high-power applications. Always refer to the datasheet for the manufacturer's recommended operating conditions and absolute maximum ratings.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess