EN
  • EN
  • DE

RD8.2FM-T1-AZ/JM

Part No RD8.2FM-T1-AZ/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292411-RD8.2FM-T1-AZ/JM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD8.2FM-T1-AZ/JM CAD Model

Description

The RD8.2FM-T1-AZ/JM is a Zener diode manufactured by NEC. It's designed to provide a stable reference voltage for a variety of electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region of their I-V characteristic, allowing them to maintain a relatively constant voltage across their terminals even with varying current. This makes them ideal for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes.
  • Voltage Clipping: Limiting the voltage to a specific level to prevent damage to components.
  • Reference Voltage: Providing a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage surges.

Features:

  • Zener Voltage: 8.2V (Nominal). The specific Zener voltage is a crucial parameter for selecting the diode for a given application.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Small Package Size: Suitable for space-constrained applications.
  • High Reliability: Ensures long-term stable performance.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage for critical circuits.
  • Circuit Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic circuits.
  • Extended Component Lifespan: Prevents overvoltage conditions that can shorten the life of other components.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.

Technical Specifications (Typical):

  • Zener Voltage (Vz): Typically 8.2V. This is the voltage the diode will attempt to maintain when reverse biased.
  • Zener Test Current (Iz): Specified current at which the Zener Voltage is measured.
  • Reverse Leakage Current (Ir): Current flowing in the reverse direction before breakdown occurs.
  • Power Dissipation: Maximum power the diode can dissipate without damage.
  • Operating Temperature Range: Temperature range within which the diode can operate reliably.

Consult the manufacturer's datasheet for precise electrical characteristics, thermal characteristics, and package dimensions to ensure proper application and performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4602 $59.0448
58+ $2.0189 $117.0962
89+ $1.9554 $174.0306
123+ $1.8930 $232.8390
158+ $1.8295 $289.0610
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess