EN
  • EN
  • DE

RD8.2UM-T1-A/JM

Part No RD8.2UM-T1-A/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292432-RD8.2UM-T1-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2UM-T1-A/JM CAD Model

Description

The RD8.2UM-T1-A/JM is a Zener diode manufactured by NEC. It is designed to provide a stable reference voltage or voltage regulation in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the reverse current exceeds the Zener knee current.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Wave shaping
  • Clipping circuits
  • Voltage shifting

Features

  • Precise Zener voltage of 8.2V
  • Small surface mount package (likely SOT-23 or similar) for high-density mounting
  • High surge current capability, ensuring reliability under transient conditions
  • Stable performance over a wide temperature range
  • Low leakage current, improving circuit efficiency

Benefits

  • Provides a stable and reliable voltage reference
  • Protects sensitive components from overvoltage damage
  • Enables the creation of precise voltage regulation circuits
  • Reduces circuit complexity and cost
  • Enhances the overall reliability of electronic devices

Technical Specifications (Typical)

  • Zener Voltage (Vz): 8.2V ±5%
  • Reverse Leakage Current (Ir): Typically less than 1 μA at a specified reverse voltage
  • Zener Impedance (Zz): A few ohms (dependent on test current)
  • Power Dissipation (Pd): Approximately 200-300mW (dependent on package)
  • Operating Temperature Range: -55°C to +150°C
  • Package: Likely SOT-23 or equivalent surface mount package

The RD8.2UM-T1-A/JM is commonly used in applications where a precise and stable 8.2V voltage reference is required. The small size and surface mount design make it suitable for modern electronic devices with stringent space requirements. Its robust design ensures reliable operation even under harsh environmental conditions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess