EN
  • EN
  • DE

TEPSGD0E477M9-12R

Part No TEPSGD0E477M9-12R
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750022-TEPSGD0E477M9-12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEPSGD0E477M9-12R CAD Model

Description

The TEPSGD0E477M9-12R is a high-performance electric double-layer capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. These capacitors offer significantly higher energy storage capabilities compared to traditional electrolytic capacitors, making them suitable for applications requiring rapid charge and discharge cycles, power backup, and energy harvesting.

Applications

  • Energy Harvesting: Used in systems that capture and store energy from ambient sources like solar, vibration, or thermal gradients.
  • Power Backup: Provides temporary power in devices during brief power interruptions, ensuring continuous operation of critical functions.
  • Hybrid Energy Storage: Combined with batteries to optimize energy usage in portable devices and industrial equipment.
  • Pulse Power: Delivers high current pulses for applications like wireless communication devices and motor drives.
  • Memory Backup: Protects volatile memory data during power outages in electronic devices.

Features

  • High Capacitance: Offers a capacitance value of 47 millifarads (47mF), enabling substantial energy storage.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss during charge and discharge cycles, improving efficiency.
  • Long Cycle Life: Designed for hundreds of thousands to millions of charge/discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, typically from -25°C to +70°C.
  • Compact Size: Available in a small, surface-mount package for space-constrained applications.
  • Environmentally Friendly: Contains no hazardous materials, aligning with environmental regulations.

Benefits

  • Extended Device Lifespan: Reduces stress on batteries by handling peak power demands, extending the overall lifespan of the device.
  • Improved Power Efficiency: Low ESR contributes to higher efficiency in energy storage and delivery, reducing energy waste.
  • Enhanced Reliability: Long cycle life ensures reliable performance over an extended period, minimizing maintenance requirements.
  • Reduced Battery Size: Can supplement or replace batteries in certain applications, allowing for smaller and lighter device designs.
  • Faster Charge/Discharge: Enables rapid energy storage and release, supporting quick response times in applications requiring burst power.

Additional Details

The TEPSGD0E477M9-12R typically has a voltage rating of 2.5V or 2.7V. It features a surface-mount design for easy integration into printed circuit boards (PCBs). The specific dimensions and terminal configuration can be found in the product datasheet. The internal resistance is very low, allowing for fast charge and discharge capabilities. These supercapacitors are often used in applications where a large amount of energy needs to be stored and released quickly, such as in energy harvesting devices and backup power systems. Always refer to the manufacturer's datasheet for detailed electrical characteristics, mounting instructions, and safety precautions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess