EN
  • EN
  • DE

TLPSLV0J157M(18)12RE

Part No TLPSLV0J157M(18)12RE
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009
Reference case V
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750177-TLPSLV0J157M(18)12RE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPSLV0J157M(18)12RE CAD Model

Description

The TLPSLV0J157M(18)12RE is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC. These capacitors are known for their low ESR (Equivalent Series Resistance), excellent noise reduction capabilities, and stable performance over a wide range of temperatures and frequencies. They are often used in demanding applications where reliability and long life are critical.

Applications

  • DC-DC converters: Smoothing output voltage and reducing ripple.
  • Power supplies: Filtering and energy storage.
  • Motherboards: Decoupling and filtering.
  • Graphics cards: Improving stability and reducing noise.
  • Portable devices: Providing stable power in space-constrained applications.
  • Industrial equipment: Ensuring reliable performance in harsh environments.

Features

  • Low ESR: Minimizes power loss and improves efficiency.
  • High ripple current capability: Handles large current fluctuations without significant performance degradation.
  • Stable performance over temperature: Maintains consistent characteristics across a wide temperature range.
  • Long life: Offers extended operational lifespan compared to traditional electrolytic capacitors.
  • Small size: Enables compact circuit designs.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved power efficiency: Lower ESR reduces power dissipation, leading to greater efficiency.
  • Enhanced noise reduction: Effective filtering minimizes noise and ripple in power circuits.
  • Increased reliability: Stable performance and long life ensure dependable operation.
  • Compact design: Small size allows for miniaturization of electronic devices.
  • Reduced heat generation: Lower ESR minimizes heat buildup, improving overall system performance.
  • Extended lifespan of electronic devices: The capacitor's own long life contributes to the overall longevity of the device it's used in.

Technical Specifications

While specific technical specifications vary, typical parameters include a capacitance of 150µF (as suggested by the part number), a voltage rating of 0V (indicated by '0J', converted to Volts). Detailed specifications should be verified against the official NEC datasheet for the TLPSLV series and this specific part number (TLPSLV0J157M(18)12RE).

This capacitor's characteristics make it well-suited for high-performance applications where reliability and efficiency are paramount. Designers often choose these types of capacitors to improve the overall performance and lifespan of their electronic devices.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess