The UPA1717G-E1 is a P-channel Power MOS field-effect transistor manufactured by NEC (now Renesas). It's designed for use in switching applications, offering low on-state resistance and good switching characteristics, making it suitable for power management and control.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control
- LED drivers
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on)): Reduces power loss and improves efficiency.
- High-speed switching: Enables faster switching speeds.
- Surface mount package: Facilitates automated assembly.
- Low gate charge: Reduces drive power requirements.
Benefits
- Improved efficiency: The low on-resistance minimizes power dissipation.
- Faster switching speeds: Enables usage in high-frequency applications.
- Reduced board space: The surface mount package allows for compact designs.
- Simplified design: Low gate charge simplifies drive requirements.
Additional Details
The UPA1717G-E1 is commonly available in a surface-mount package (e.g., SOT-23 or similar) for easy integration into compact electronics. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. Always refer to the datasheet for complete electrical characteristics and application guidelines.