EN
  • EN
  • DE

794954-2

Part No 794954-2
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN RECEPT 2POS FREE HANGING / 2 Rectangular Connectors - Housings Receptacle Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series VAL-U-LOK
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 2
Number of Rows 2
Row Spacing 0.165" (4.20mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Note Contacts Not Included
Base Product Number 794954
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names 2266-794954-2,-794954-2-SI,-794954-2-LSI,-794954-2-CSI,7949542,A30590
Standard Package 500
Win Source Part Number 1004314-794954-2
Ultra Librarian 3D Model Ultra Librarian 794954-2 CAD Model

Description

The 794954-2 is a receptacle connector that belongs to the rectangular connector housing category.

  • Positions: 2
  • Rows: 2
  • Row Spacing: 0.165" (4.20mm)
  • Fastening Type: Latch Lock
  • Package Size: 500
  • Mounting Style: Free Hanging (In-Line)
  • RoHS Compliant: Yes

You May Also Be Interested in

Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess