EN
  • EN
  • DE

CD54HCT157F3A

Part No CD54HCT157F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HCT157 HIGH SPEED CMOS LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577325-CD54HCT157F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT157F3A CAD Model

Description

Product Overview: Texas Instruments CD54HCT157F3A

The CD54HCT157F3A is a high-speed CMOS Logic Quad 2-Input Multiplexer designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the HCT (High-Speed CMOS, TTL-Compatible) family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption benefits of CMOS technology.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package: Ceramic Flat Pack
  • Logic Family: HCT
  • Propagation Delay Time: Fast switching times with a typical delay time of 13 ns at 5V
  • Output Current: High drive capabilities with 4 mA at the output

Functional Description

The CD54HCT157F3A comprises four identical 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), one select input (S), and an enable input (E). The select input determines which of the data inputs is connected to the output. When the enable input is high, the multiplexer is disabled, and the output is in the high-impedance state, allowing for use in bus-oriented systems.

Applications

With its versatility and high-speed operation, the CD54HCT157F3A is ideal for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Digital signal processing
  • Computer systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CD54HCT157F3A is no exception and goes through rigorous testing to ensure performance standards. The ceramic packaging provides enhanced durability and resistance to environmental factors, making it suitable for military and aerospace applications.

Whether you're designing complex digital systems or looking for a reliable multiplexing solution, the CD54HCT157F3A from Texas Instruments offers a blend of performance, power efficiency, and dependability that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess