EN
  • EN
  • DE

UPA1911TE-T1

Part No UPA1911TE-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389256-UPA1911TE-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA1911TE-T1 CAD Model

Description

The UPA1911TE-T1 is a P-channel MOSFET designed for power switching applications, manufactured by NEC (now Renesas). It offers a combination of low on-resistance and fast switching speeds, making it suitable for DC-DC converters, load switches, and power management circuits. Its compact size is advantageous for portable devices and other space-constrained applications.

Applications

  • DC-DC Converters: Provides efficient voltage regulation in various electronic devices.
  • Load Switches: Controls power distribution in electronic systems.
  • Power Management Circuits: Manages power in portable electronics and other applications.
  • Motor Control: Drives small DC motors in low-power applications.

Features

  • P-Channel MOSFET: Simplifies gate drive requirements in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • Small Surface Mount Package: Enables high-density mounting and miniaturization.
  • High-Speed Switching: Reduces switching losses and improves efficiency.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases overall efficiency.
  • Compact Design: Small package size allows for space-saving designs.
  • Simplified Drive Circuitry: P-channel configuration simplifies gate drive design.
  • Reliable Operation: Designed for stable and consistent performance.

Technical Specifications

Common specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), On-Resistance (RDS(on)), and Total Gate Charge (Qg). Refer to the official Renesas datasheet for the UPA1911TE-T1 for precise details.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess