EN
  • EN
  • DE

UPA1916TE

Part No UPA1916TE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389271-UPA1916TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1916TE CAD Model

Description

The UPA1916TE is a P-channel power MOSFET manufactured by Renesas (formerly NEC Electronics). This MOSFET is designed for switching and load control applications requiring high efficiency. A key feature of this device is its low on-state resistance, which minimizes power losses and contributes to overall system efficiency. The compact size and optimized design make it suitable for various power management applications.

Applications:

  • Power Supplies: Used in DC-DC converters and voltage regulators for efficient power conversion.
  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Battery Management Systems: Integrated in battery charging and discharging circuits.
  • Portable Electronics: Employed in devices like smartphones, tablets, and other mobile devices.
  • LED Lighting: Utilized in LED drivers and control circuits for efficient lighting solutions.

Features:

  • P-Channel MOSFET: Provides convenient drive characteristics for specific circuit designs.
  • Low On-State Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency switching applications.
  • Small Surface Mount Package: Allows for compact and space-saving designs.
  • RoHS Compliance: Ensures adherence to environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power losses, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat generation and improved system reliability.
  • Compact Design: Small package enables smaller and more compact devices.
  • Enhanced Performance: Fast switching speeds contribute to improved dynamic performance.
  • Environmental Responsibility: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The UPA1916TE features specifications for drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Exact values are found in the datasheet. Other key parameters include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Consult the official Renesas datasheet for detailed specifications relevant to your specific application.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess