EN
  • EN
  • DE

UPA1952TE-T1

Part No UPA1952TE-T1
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389285-UPA1952TE-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1952TE-T1 CAD Model

Description

The UPA1952TE-T1 is a P-channel power MOSFET manufactured by Renesas (formerly NEC), designed for efficient power management in a variety of electronic devices. Its low on-resistance, low gate charge, and fast switching speed make it suitable for applications requiring high efficiency and compact size.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies for efficient voltage conversion.
  • Load Switching: Employed as a switch to control power to various loads in electronic devices.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (Rds(on)): Minimizes power dissipation during conduction, enhancing efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Surface Mount Package (T1): Allows for automated assembly and compact circuit designs.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Improved Energy Efficiency: Low on-resistance and gate charge contribute to reduced power consumption.
  • Faster Switching Speeds: Enables efficient operation in high-frequency applications.
  • Compact Design: Small surface mount package allows for high-density circuit layouts.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Reduced Heat Dissipation: Lower power losses result in less heat generated, improving system reliability.

Additional Details

The UPA1952TE-T1 typically features a drain-source voltage (Vds) rating suitable for low-voltage applications. Its gate-source voltage (Vgs) rating ensures safe operation within specified limits. The device's power dissipation is dependent on the ambient temperature and heatsinking conditions. It is essential to consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area (SOA) to ensure proper application and prevent device failure. The T1 suffix indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess