EN
  • EN
  • DE

UPA2452TL-E1

Part No UPA2452TL-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389358-UPA2452TL-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2452TL-E1 CAD Model

Description

The UPA2452TL-E1 is a P-channel power MOSFET manufactured by NEC. It is designed for power management applications where efficiency and space are critical. This MOSFET utilizes advanced trench technology to minimize on-resistance (Rds(on)) and gate charge, which leads to reduced power losses and improved overall system performance. The compact surface-mount package allows for easy integration into various electronic devices.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery charging circuits

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on))
  • Low gate charge (Qg)
  • Surface-mount package
  • Logic-level gate drive
  • Avalanche rated

Benefits

  • High power efficiency
  • Reduced heat dissipation
  • Extended battery life
  • Simplified thermal management
  • Compact design
  • Direct interface with low voltage control signals

Additional Details

The UPA2452TL-E1 offers a low gate threshold voltage, enabling direct logic-level driving, making it compatible with various microcontrollers and control systems. Its low Rds(on) minimizes conduction losses, and low gate charge reduces switching losses, contributing to enhanced power efficiency. This MOSFET is well-suited for battery-powered devices where energy conservation is crucial. The device is designed to handle high inrush currents and provides robust performance in harsh operating conditions. The UPA2452TL-E1 complies with RoHS standards. Its combination of efficiency, compact size, and robust performance make it a popular choice for various power management applications. The trench MOSFET structure ensures excellent switching characteristics and low noise. The device is designed for optimal thermal performance within its small footprint, simplifying PCB layout and thermal design considerations.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess