The UPA2710GR is a P-channel Power MOS Field Effect Transistor (MOSFET) from NEC (now Renesas Electronics). This MOSFET is designed for high-speed switching applications and power management in portable devices and other electronic equipment. It offers low on-resistance and fast switching speeds, contributing to efficient power usage and compact designs.
Applications
- Load switches
- DC-DC converters
- Power management circuits in portable devices
- Battery protection circuits
- Motor control circuits
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Surface mount package
- Logic level drive
- RoHS compliant
Benefits
- Efficient power switching
- Reduced power loss
- Compact design due to small package
- Direct logic-level interface
- Environmentally friendly
Additional Details
The UPA2710GR features a low gate threshold voltage, enabling direct drive from logic-level signals. Its small surface mount package allows for high-density board layouts. The low on-resistance minimizes power dissipation, improving overall system efficiency and reducing heat generation. The specific package is SOT-23. Key electrical characteristics include a drain-source voltage (VDS) of -20V, gate-source voltage (VGS) of ±10V, and continuous drain current (ID) of -1.5A. This MOSFET is well-suited for applications where space and power efficiency are critical.