EN
  • EN
  • DE

SMBT2907

Part No SMBT2907
Manufacturer Siemens
Catalog Transistors (BJT) - Single
Description PNP Silicon Switching Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1251534-SMBT2907
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMBT2907 CAD Model

Description

The SMBT2907 is a PNP bipolar junction transistor (BJT) manufactured by Siemens (now Infineon Technologies). This transistor is commonly used in switching and amplification applications due to its reliable performance and widely available specifications. It is designed for surface mount technology (SMT), which facilitates automated assembly processes.

Applications

  • Low-power switching circuits
  • Amplification stages in audio and RF circuits
  • Driver circuits for small loads (e.g., LEDs, relays)
  • General-purpose amplification
  • Complementary circuits with NPN transistors

Features

  • PNP polarity: Suitable for applications requiring a PNP transistor.
  • Surface mount package: Designed for efficient automated assembly.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • High current gain (hFE): Provides good amplification characteristics.
  • Fast switching speed: Enables use in high-frequency circuits.

Benefits

  • Simplified circuit design: The PNP configuration simplifies biasing and circuit implementation in certain applications.
  • Reduced board space: The SMT package allows for compact circuit layouts.
  • Improved energy efficiency: Low saturation voltage reduces power loss.
  • Enhanced circuit performance: High current gain ensures efficient amplification.
  • Cost-effective solution: The SMBT2907 is a readily available and affordable transistor.

Additional Details

The SMBT2907 is a versatile PNP transistor suitable for a broad range of applications. Its key characteristics, such as high current gain and low saturation voltage, make it an excellent choice for both switching and amplification tasks. The surface mount package facilitates efficient assembly, making it ideal for high-volume production. Designers should consult the official Siemens (Infineon) datasheet for detailed specifications, including voltage ratings, current ratings, and thermal characteristics. This information is crucial for ensuring the transistor operates within its safe operating area and provides reliable performance. The SMBT2907 is often used in complementary circuits with its NPN counterpart, creating efficient push-pull amplifiers and other symmetrical circuit configurations. Its robust design and wide availability make it a popular choice among electronic engineers.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess