EN
  • EN
  • DE

UPA2722UT1A

Part No UPA2722UT1A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389433-UPA2722UT1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2722UT1A CAD Model

Description

The UPA2722UT1A is a P-channel power MOSFET manufactured by Renesas (formerly NEC). It is designed for a wide range of power management and switching applications, offering efficient performance and compact size. This MOSFET is characterized by its low on-resistance, which helps to minimize power loss and improve overall efficiency in various circuits.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Load Switching: Controls the power supply to various electronic components and circuits.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices where efficiency is critical.
  • Power Management Circuits: Found in various electronic systems for managing power distribution and control.

Features:

  • P-Channel MOSFET: Offers simplified gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Enables compact and automated assembly.
  • High Avalanche Capability: Provides robustness against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power losses, leading to increased system efficiency.
  • Compact Design: Surface mount package allows for smaller and lighter product designs.
  • Reliable Operation: High avalanche capability ensures dependable performance under various conditions.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UPA2722UT1A typically comes in a compact surface-mount package, such as a SOT-23 or similar, making it ideal for space-constrained applications. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). These parameters are critical for selecting the appropriate MOSFET for a given application. Detailed thermal characteristics and application notes can be found in the product datasheet, which is essential for ensuring optimal performance and long-term reliability.

Proper thermal management is crucial to prevent overheating and ensure long-term reliability. This may involve using heat sinks or other cooling techniques, depending on the power dissipation requirements of the application. It is also important to follow the manufacturer's recommended soldering procedures to ensure proper device mounting and connection.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess