EN
  • EN
  • DE

UPB125D

Part No UPB125D
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389721-UPB125D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB125D CAD Model

Description

The UPB125D is a silicon monolithic IC manufactured by NEC. It functions as a prescaler designed for frequency division in various high-frequency applications. Prescalers are crucial components in frequency synthesizers and measurement equipment, enabling the generation of stable and accurate frequencies.

Applications

  • Frequency Synthesizers: Used in phase-locked loop (PLL) circuits to generate precise frequencies for communication systems.
  • Test and Measurement Equipment: Found in frequency counters, spectrum analyzers, and signal generators.
  • Satellite Receivers: Part of the frequency down-conversion process for receiving satellite signals.
  • Wireless Communication Systems: Employed in transceivers for mobile phones, wireless LAN, and other wireless devices.

Features

  • High Input Sensitivity: Allows operation with weak input signals, improving overall system performance.
  • High-Speed Operation: Designed for use in high-frequency circuits, supporting GHz-range operation.
  • Low Current Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Provides flexibility in power supply design.
  • Small Package Size: Enables compact circuit designs and efficient use of board space.

Benefits

  • Improved Frequency Accuracy: The prescaling function enhances the accuracy and stability of generated frequencies.
  • Simplified Circuit Design: Reduces the complexity of frequency synthesizer circuits.
  • Enhanced System Performance: High-speed operation allows for better performance in high-frequency applications.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact System Size: Small package facilitates the miniaturization of electronic devices.

Specifications

While exact specifications such as the specific division ratio (e.g., divide-by-8 or divide-by-64) and maximum operating frequency may vary depending on the specific application, the UPB125D is typically designed for GHz-range operation. The operating voltage often ranges from 2.7V to 5.5V, and the component is generally available in a small surface-mount package (e.g., SOT-25) for high-density circuit board layouts.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess