EN
  • EN
  • DE

UPC1246C

Part No UPC1246C
Manufacturer NEC
Catalog PMIC - Motor Drivers, Controllers
Description PREDRIVER FOR 3-PHASES DC BRUSHLESS MOTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389942-UPC1246C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1246C CAD Model

Description

The UPC1246C is a single-chip phase-locked loop (PLL) FM stereo multiplex decoder IC produced by NEC. It's designed for use in FM stereo receivers to recover the left and right audio channels from the composite FM stereo signal. This IC provides a complete decoding solution, including pilot tone detection, stereo/mono switching, and audio output amplification.

Applications

  • FM stereo receivers
  • Car audio systems
  • Portable FM radios
  • Audio amplifiers with FM tuner

Features

  • PLL stereo decoding: Uses a phase-locked loop to accurately decode the FM stereo signal.
  • Pilot tone detection: Detects the 19 kHz pilot tone to identify stereo broadcasts.
  • Automatic stereo/mono switching: Automatically switches between stereo and mono modes based on the presence of the pilot tone.
  • Audio output amplification: Provides amplified left and right audio outputs.
  • Low distortion: Delivers high-fidelity audio reproduction.
  • Low power consumption: Minimizes power dissipation for portable applications.

Benefits

  • High-quality stereo decoding: Delivers accurate and clear stereo sound reproduction.
  • Automatic stereo operation: Eliminates the need for manual stereo/mono switching.
  • Simplified circuit design: Integrates all necessary functions into a single chip.
  • Improved receiver performance: Enhances the overall performance of FM stereo receivers.
  • Suitable for portable applications: Low power consumption makes it ideal for battery-powered devices.

Additional Details

The UPC1246C typically operates with a single power supply voltage. The specific voltage requirements can be found in the device's datasheet. External components are required to set the loop filter characteristics and audio output levels. Consult the datasheet for detailed electrical characteristics, pinout information, and application circuit examples, including instructions for setting the loop filter components and audio output gain.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess