EN
  • EN
  • DE

UPC1605AGR-E1

Part No UPC1605AGR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390059-UPC1605AGR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1605AGR-E1 CAD Model

Description

The UPC1605AGR-E1 is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It's a variant of the UPC1605AGR, designed for similar high-frequency applications but with potential enhancements or specific characteristics denoted by the '-E1' suffix. This amplifier excels in scenarios demanding high bandwidth and consistent performance.

Applications:

  • RF Amplifiers: Functions as a gain stage in radio frequency amplifier designs.
  • Broadband Amplifiers: Used in systems needing amplification across a wide frequency range.
  • CATV Amplifiers: Found in cable television amplifier setups.
  • Wireless Communication Systems: Integrated into various wireless communication devices to boost signal strength.
  • Instrumentation: Applied in test and measurement equipment for signal amplification tasks.

Features:

  • High Gain: Provides substantial amplification for weak input signals.
  • Wide Bandwidth: Capable of operating effectively across a broad frequency range.
  • Low Distortion: Minimizes signal degradation, ensuring high fidelity amplification.
  • Stable Performance: Designed to maintain consistent operation under varying conditions.
  • Compact Package: Housed in a small package, suitable for applications with limited space.

Benefits:

  • Improved Signal Strength: Boosts signal levels for enhanced reception and transmission capabilities.
  • Enhanced Signal Quality: Reduces noise and distortion, leading to clearer and more reliable signals.
  • Increased System Performance: Contributes to overall system efficiency and robustness.
  • Versatile Use: Can be employed in a diverse range of applications because of its broad bandwidth and high gain.
  • Simplified Design: Streamlines circuit design due to its ease of integration.

Additional Details:

The UPC1605AGR-E1 operates on a single power supply and boasts excellent linearity. The '-E1' likely refers to a specific production batch, revised specifications, or environmental compliance differences compared to the base UPC1605AGR. The device is typically available in a surface-mount package, facilitating automated assembly processes. Its operating temperature range is designed to allow usage in various environments. Detailed gain, bandwidth, and other specific characteristics are available in the device's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess