EN
  • EN
  • DE

UPC29L33-T1B

Part No UPC29L33-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390520-UPC29L33-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29L33-T1B CAD Model

Description

The UPC29L33-T1B is a low-dropout regulator (LDO) manufactured by NEC. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, making it suitable for various electronic applications where a consistent power supply is crucial. The device features a low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications

  • Microcontroller power supplies: Providing a stable 3.3V supply for microcontrollers and other digital logic devices.
  • Battery-powered devices: Regulating the voltage from batteries to ensure consistent performance as the battery discharges.
  • Post-regulation for switching power supplies: Reducing ripple and noise in switching power supply outputs.
  • Portable electronic devices: Used in devices like smartphones, tablets, and MP3 players.
  • Industrial control systems: Providing regulated power for sensors, actuators, and control circuitry.

Features

  • Low dropout voltage: Ensures regulation with minimal input-output voltage differential.
  • Fixed 3.3V output: Provides a stable and accurate output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Prevents damage to the regulator due to overheating.
  • Small surface-mount package: Facilitates compact PCB designs.

Benefits

  • Stable power supply: Ensures consistent performance of connected devices by providing a regulated output voltage.
  • Extended battery life: Low dropout voltage allows for more efficient use of battery power.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and connected devices from potential damage.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Simplified design: Fixed output voltage eliminates the need for external voltage divider networks.

Additional Details

The UPC29L33-T1B typically comes in a small surface-mount package, such as SOT-89 or similar. It requires external capacitors for stability, typically a ceramic capacitor on both the input and output. The dropout voltage is typically in the range of a few hundred millivolts at the rated output current. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The -T1B suffix likely indicates a specific tape and reel packaging option for automated assembly. It's essential to consult the manufacturer's datasheet for precise specifications and application guidelines, including recommended capacitor values and thermal management considerations.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4856 $59.6544
57+ $2.0397 $116.2629
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6574 $348.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess