EN
  • EN
  • DE

UPC5022GB-150-2A50

Part No UPC5022GB-150-2A50
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390895-UPC5022GB-150-2A50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC5022GB-150-2A50 CAD Model

Description

The UPC5022GB-150-2A50 is a direct broadcast satellite (DBS) tuner IC manufactured by NEC, intended for satellite receivers and set-top boxes. Its main function is to process and demodulate satellite signals, converting the high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal suitable for further processing. This component is key to the proper functioning of satellite TV reception.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines various functions necessary for satellite signal reception.
  • Low Noise Figure: Ensures good signal reception with minimal added noise.
  • High Gain: Amplifies weak satellite signals to levels that can be processed.
  • Stable Local Oscillator: Provides accurate frequency conversion of the signals.
  • Compact Package: Allows for integration into devices with limited space.
  • Automatic Gain Control (AGC): Stabilizes the output signal level despite variations in the input signal strength.

Benefits:

  • Improved Signal Quality: Provides a clearer and more reliable satellite TV picture.
  • Reduced System Cost: Integration of functions helps minimize the number of external components needed.
  • Smaller Footprint: Facilitates compact receiver designs.
  • Enhanced Performance: Specifically designed for DBS signal reception.
  • Simplified Design: Streamlines the design and production of satellite receivers.

The IC operates in the GHz frequency range that is standard for satellite communications. The internal local oscillator is critical for converting high-frequency signals into a lower intermediate frequency (IF) signal. The IF signal is then demodulated to extract the audio and video information. The UPC5022GB-150-2A50 plays a crucial role in delivering a stable and high-quality satellite TV experience. It is designed to meet the demands of satellite broadcasting.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess