EN
  • EN
  • DE

UPC6722G1-FFM-E1/JK

Part No UPC6722G1-FFM-E1/JK
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 750469-UPC6722G1-FFM-E1/JK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC6722G1-FFM-E1/JK CAD Model

Description

The UPC6722G1-FFM-E1/JK is a silicon monolithic integrated circuit manufactured by NEC. It's designed as a prescaler for satellite broadcast converters. This component plays a crucial role in frequency division within communication systems.

Applications

  • Satellite Broadcast Converters
  • Frequency Synthesizers
  • Communication Equipment
  • Test and Measurement Instruments

Features

  • High Input Sensitivity: Enables reliable operation with weak input signals.
  • Low Phase Noise: Contributes to a cleaner output signal with minimal unwanted noise.
  • High-Frequency Operation: Designed for use in high-frequency applications such as satellite broadcasting.
  • Supply Voltage: Usually operates on a single, low-voltage supply.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Improved Signal Quality: The low phase noise characteristic ensures a clearer and more stable signal.
  • Enhanced System Performance: High input sensitivity allows the device to work effectively even with weak signals.
  • Reduced Component Count: Integration simplifies circuit design and reduces the overall number of components required.
  • Miniaturization: The small package size allows for more compact and efficient designs, which is crucial in modern electronic devices.
  • Cost-Effective: Provides a high level of performance at a competitive cost.

Technical Specifications

The UPC6722G1-FFM-E1/JK typically operates at frequencies up to several GHz. Its low phase noise performance is essential for maintaining signal integrity in satellite communication systems. It's housed in a small surface-mount package for easy integration into circuit boards. Detailed specifications regarding the exact frequency range, operating voltage, and power consumption can be found in the product datasheet.

The UPC6722G1-FFM-E1/JK prescaler is a crucial component in various high-frequency communication applications. Its low phase noise, high sensitivity, and compact size make it an ideal choice for satellite broadcast converters and other frequency-sensitive applications. It’s designed to provide stable and reliable frequency division, ensuring optimal system performance.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess