EN
  • EN
  • DE

UPC7805AHF

Part No UPC7805AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391012-UPC7805AHF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC7805AHF CAD Model

Description

The UPC7805AHF is a 3-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). This device is designed to provide a stable and regulated 5V output voltage from a higher input voltage. It's commonly used in a wide range of electronic circuits to ensure a consistent power supply for sensitive components.

Applications

      
  • Power supplies for microcontrollers: Providing stable 5V power to microcontrollers in embedded systems.
  •   
  • Voltage regulation in consumer electronics: Used in devices like radios, televisions, and audio equipment to maintain a consistent voltage supply.
  •   
  • Power supplies for logic circuits: Regulating voltage for TTL and CMOS logic circuits.
  •   
  • Battery chargers: Implementing regulated charging circuits for various battery types.
  •   
  • Industrial control systems: Providing stable power in industrial automation and control equipment.

Features

      
  • Output Voltage: Fixed 5V output.
  •   
  • Output Current: Capable of delivering up to 1A output current (with adequate heat sinking).
  •   
  • Input Voltage Range: Operates with input voltages typically ranging from 7V to 25V.
  •   
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  •   
  • Thermal Overload Protection: Shuts down the regulator when its internal temperature exceeds a safe limit, preventing overheating.
  •   
  • High Ripple Rejection: Effectively filters out unwanted ripple voltage from the input supply.
  •   
  • 3-Terminal Package: Easy to use with only three terminals (Input, Output, Ground).

Benefits

      
  • Stable and Regulated Power: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  •   
  • Overload Protection: Protects against short circuits and excessive current draw, preventing damage to the regulator and connected components.
  •   
  • Thermal Protection: Prevents overheating and potential damage due to excessive power dissipation.
  •   
  • Simple to Use: The 3-terminal design makes it easy to integrate into various circuits.
  •   
  • Cost-Effective: A relatively inexpensive solution for voltage regulation.
  •   
  • Improved Circuit Reliability: By providing clean and stable power, it enhances the overall reliability of electronic circuits.

Additional Details

The UPC7805AHF typically comes in a TO-220 package, which allows for effective heat dissipation when handling higher output currents. It is essential to use a heat sink when operating at higher currents to prevent the regulator from overheating. The device requires a minimum input voltage (typically around 7V) to function correctly. It's crucial to observe the absolute maximum input voltage rating (usually around 35V) to avoid damaging the regulator. For optimal performance, it's recommended to include bypass capacitors (e.g., 0.33uF on the input and 0.1uF on the output) close to the regulator to improve stability and transient response. It is advisable to consult the Renesas Electronics datasheet for specific operating conditions, application notes, and thermal considerations.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $291.2610
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $32.8367

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1725 $58.6250
125+ $0.9621 $120.2625
190+ $0.9320 $177.0800
260+ $0.9020 $234.5200
335+ $0.8719 $292.0865
445+ $0.7817 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess