EN
  • EN
  • DE

UPC78L05T-E1-AZ

Part No UPC78L05T-E1-AZ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391033-UPC78L05T-E1-AZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L05T-E1-AZ CAD Model

Description

The UPC78L05T-E1-AZ is a three-terminal positive voltage regulator from Renesas (formerly NEC). This series of fixed voltage regulators is designed for a wide range of applications, providing a stable and reliable output voltage. Specifically, the UPC78L05T-E1-AZ provides a fixed 5V output with a low dropout voltage, making it suitable for use in battery-powered devices and systems where efficiency is crucial.

Applications:

      
  • Power management in battery-powered equipment.
  •   
  • Regulation in consumer electronics.
  •   
  • Control systems.
  •   
  • Instrumentation.
  •   
  • Microcontroller power supplies.
  •   
  • Voltage regulation for logic circuits.

Features:

      
  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  •   
  • Low Dropout Voltage: Ensures regulation with minimal input-to-output voltage difference.
  •   
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  •   
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  •   
  • Output Transistor Safe-Area Compensation: Provides protection against over-current and over-temperature conditions.
  •   
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-89 or similar), ideal for space-constrained applications.

Benefits:

      
  • Stable Power Supply: Provides a consistent 5V output, ensuring reliable operation of connected devices.
  •   
  • Protection Against Overload: The built-in protection features prevent damage to the regulator and the load in the event of a fault.
  •   
  • Ease of Use: Requires minimal external components, simplifying circuit design and reducing board space.
  •   
  • Energy Efficiency: Low dropout voltage improves overall system efficiency, especially in battery-powered applications.
  •   
  • Cost-Effective: Offers a simple and affordable solution for voltage regulation.

Additional Details:

The UPC78L05T-E1-AZ is typically available in a surface-mount package like SOT-89. The input voltage range generally spans from slightly above the output voltage (5V) up to a maximum specified voltage, often around 30V-35V. Key electrical parameters include the output voltage tolerance (typically ±5%), the quiescent current (current drawn by the regulator itself), and the output current capability (typically 100mA). The regulator's thermal resistance determines its ability to dissipate heat, which is crucial for high-current applications. Proper heatsinking or thermal management may be necessary depending on the operating conditions. Consult the datasheet for the specific operating temperature range, absolute maximum ratings, and detailed electrical characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess