EN
  • EN
  • DE

UPD16506GR-8JG-E1

Part No UPD16506GR-8JG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391371-UPD16506GR-8JG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD16506GR-8JG-E1 CAD Model

Description

The UPD16506GR-8JG-E1, manufactured by NEC, is a display driver IC designed for a variety of LCD display applications. While specific detailed specifications and applications require further component-level documentation (which is difficult to obtain), the GR suffix often suggests specific packaging or grade variants. The E1 indicates further customisation related to environmental standards.

Applications

  • LCD panels in mobile phones.
  • Portable gaming devices.
  • Handheld industrial terminals.
  • Automotive display systems.
  • Small to medium-sized TFT LCD displays.

Features

  • Single-chip LCD driver solution.
  • Integrated display memory (likely frame buffer).
  • Support for various display resolutions (specific resolutions are not publicly available without detailed datasheets).
  • Low power consumption design.
  • Gamma correction capabilities for improved image quality.
  • Built-in oscillator.
  • Multiple interface options to host processors (likely SPI or parallel interfaces).

Benefits

  • Reduced component count, simplifying PCB layout and lowering BOM costs.
  • Improved display quality due to integrated gamma correction.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified system integration with built-in oscillator and flexible interface options.
  • Enhanced reliability due to integration and NEC's quality standards.

Additional Details

The exact technical specifications such as supported resolutions, memory size, voltage requirements, and interface details are not publicly available without access to proprietary datasheets from NEC. However, based on similar LCD driver ICs, it likely supports a range of color depths and display sizes relevant to the application areas listed above. It is expected to operate on a low voltage supply, suitable for battery-powered devices. The 8JG package likely refers to a specific surface-mount package type used for easy integration into modern PCB designs. The E1 at the end usually references environmental compliance standards.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess