EN
  • EN
  • DE

UPD28C256CZ-20

Part No UPD28C256CZ-20
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391740-UPD28C256CZ-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD28C256CZ-20 CAD Model

Description

The UPD28C256CZ-20 is a CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by NEC. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, allowing for flexible data storage and updates.

Applications

      
  • Embedded Systems: Storing configuration data, calibration parameters, and firmware in embedded systems.
  •   
  • Industrial Control Equipment: Storing program code and operating parameters in industrial controllers and machinery.
  •   
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing calibration data and software updates.
  •   
  • Consumer Electronics: Storing user settings and firmware in devices such as set-top boxes, DVD players, and printers.
  •   
  • Networking Equipment: Storing configuration data and firmware in routers, switches, and other network devices.

Features

      
  • 256Kbit (32KB) Memory Capacity: Provides 256 kilobits of non-volatile storage.
  •   
  • CMOS Technology: Offers low power consumption, making it suitable for battery-powered applications.
  •   
  • Electrically Erasable and Programmable: Allows for easy data updates and reprogramming without the need for UV light.
  •   
  • Fast Access Time (200ns): The "-20" likely indicates an access time of 200 nanoseconds, suitable for many applications.
  •   
  • Byte-Alterable: Individual bytes can be erased and programmed, offering flexibility in data management.

Benefits

      
  • Flexible Data Storage: EEPROM technology allows for easy data updates and reprogramming, making it suitable for applications where data changes frequently.
  •   
  • Non-Volatile Memory: Data is retained even when power is removed, ensuring that critical information is not lost.
  •   
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  •   
  • Ease of Use: Electrical erasing and programming simplifies the development and maintenance of embedded systems.

This EEPROM is suitable for applications requiring non-volatile storage with the ability to update data easily. Further details, such as operating voltage, programming voltage, and package type, can be found in the official NEC datasheet. The 200ns access time makes it suitable for a broad range of applications where speed is important.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess