EN
  • EN
  • DE

UPD43257BCZ-70LL

Part No UPD43257BCZ-70LL
Manufacturer NEC
Catalog Electronic Wholesale
Description 256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277780-UPD43257BCZ-70LL
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43257BCZ-70LL CAD Model

Description

The UPD43257BCZ-70LL is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by NEC (now Renesas Electronics). It is organized as 32,768 words by 8 bits, providing a total storage capacity of 256 kilobits. The "-70LL" suffix indicates a 70ns access time and low-power operation, making it suitable for applications requiring fast data access and minimal power consumption.

Applications:

  • Cache memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  • Embedded systems: Suitable for use in embedded systems requiring fast and low-power memory.
  • Industrial control systems: Used in industrial control systems for data logging and control applications.
  • Medical equipment: Employed in medical devices requiring reliable and high-speed memory.
  • Networking equipment: Used in routers, switches, and other networking devices for buffering data.

Features:

  • High-speed access time: 70ns access time ensures fast data retrieval.
  • Low power consumption: Low-power design minimizes energy consumption.
  • 32K x 8 organization: Provides a storage capacity of 256 kilobits.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic levels.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Three-state outputs: Allows for easy memory expansion and bus interfacing.
  • Data retention voltage: Low data retention voltage ensures data integrity during power-down.
  • Operating temperature range: Typically operates over a wide temperature range.

Benefits:

  • Fast data access: High-speed access time improves system performance.
  • Low power consumption: Reduces energy consumption and heat generation.
  • Easy integration: TTL compatible inputs and outputs simplify interfacing with other components.
  • Reliable operation: Provides reliable data storage in demanding applications.
  • Wide operating voltage: Accommodates fluctuations in power supply voltage.

Additional Details:

The UPD43257BCZ-70LL is typically packaged in a 28-pin DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. Detailed specifications, including power consumption, timing diagrams, and pin assignments, can be found in the product datasheet from Renesas. The chip features separate data input and output pins, allowing for asynchronous read and write operations. The address lines are used to select the specific memory location to be accessed. The chip also includes chip enable (CE) and output enable (OE) pins for controlling its operation. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The cycle time matches the access time at 70ns, which provides random, asynchronous access.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Spansion
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess