EN
  • EN
  • DE

UPD70F3018GC-7EA

Part No UPD70F3018GC-7EA
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TQFP-10
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 712804-UPD70F3018GC-7EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3018GC-7EA CAD Model

Description

The UPD70F3018GC-7EA is a microcontroller unit (MCU) manufactured by NEC. It belongs to the 78K0R/Lx3 series, which is known for its low power consumption and robust feature set, making it suitable for various embedded applications.

Applications

  • Industrial control systems: Used in controlling machinery, automation equipment, and monitoring devices.
  • Home appliances: Integrated into washing machines, refrigerators, and air conditioners for smart control and energy efficiency.
  • Consumer electronics: Found in audio-visual equipment, remote controls, and other consumer gadgets.
  • Automotive applications: Utilized in body control modules, dashboard systems, and other in-car electronics.

Features

  • 78K0R CPU Core: Offers high-speed processing and efficient instruction execution.
  • Flash Memory: Includes on-chip flash memory for program storage and data retention.
  • RAM: Features integrated RAM for data processing and temporary storage.
  • Timers/Counters: Equipped with multiple timers and counters for accurate timing and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for seamless communication with other devices.
  • A/D Converter: Incorporates an analog-to-digital converter for interfacing with analog sensors and signals.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.

Benefits

  • Enhanced Performance: The 78K0R core delivers improved processing capabilities for demanding applications.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and resources ease the design and debugging process.
  • Increased Reliability: Robust design and manufacturing ensure reliable operation in harsh environments.
  • Flexible Connectivity: Versatile communication interfaces enable seamless integration with various devices and networks.

Additional Details

The UPD70F3018GC-7EA operates at a specific clock frequency and supports various operating modes to optimize power consumption. It comes in a compact package, suitable for space-constrained applications. The microcontroller is designed to meet stringent industry standards, ensuring high quality and reliability.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess