EN
  • EN
  • DE

UPD70F3232M1GK(A)-9EU

Part No UPD70F3232M1GK(A)-9EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393708-UPD70F3232M1GK(A)-9EU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3232M1GK(A)-9EU CAD Model

Description

The UPD70F3232M1GK(A)-9EU is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). As part of the 78K0R family, it is specifically designed for embedded applications that prioritize low power consumption and require a versatile set of integrated peripherals. This MCU provides a balance of processing capabilities, memory configurations, and I/O options, making it well-suited for a variety of control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and various audio-visual devices.
  • Industrial Control Systems: Factory automation, motor control, and sensor-based systems.
  • Automotive Applications: Body control modules, instrument clusters, and infotainment systems.
  • Medical Equipment: Portable medical devices, patient monitoring systems, and diagnostic tools.

Features:

  • Low Power Consumption: Optimized for energy-efficient performance, making it ideal for battery-powered devices.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Offers diverse flash memory and RAM configurations to accommodate different application requirements.
  • Flexible Clocking System: Provides flexible clocking options for both power saving and performance optimization.
  • Interrupt Controller: Efficiently manages interrupts from multiple peripherals, enabling real-time responsiveness.
  • Wide Operating Voltage Range: Designed to operate across a broad voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system expenses.
  • Improved Performance: Efficient instruction set and high-speed processing ensure fast and responsive control.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable performance in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3232M1GK(A)-9EU features a 16-bit CISC core, providing a balance between code density and processing power. Its on-chip flash memory allows for easy program updates and storage. The device also integrates power-saving modes to minimize power consumption during idle periods. It is typically designed to operate within a temperature range of -40°C to +85°C, making it suitable for a wide array of industrial and automotive applications. The standard packaging often includes QFP (Quad Flat Package) or similar surface-mount options for simplified PCB integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess