EN
  • EN
  • DE

UPD74HC107GS-T2

Part No UPD74HC107GS-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986219-UPD74HC107GS-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC107GS-T2 CAD Model

Description

The UPD74HC107GS-T2 is a high-speed CMOS Dual JK Flip-Flop with Separate Clocks and Clears, manufactured by NEC (now Renesas Electronics). It is part of the 74HC series of logic gates, known for their high speed, low power consumption, and excellent noise immunity. This device is commonly used in digital circuits for frequency division, counting, and storage applications.

Applications:

  • Frequency Dividers: Dividing clock signals to create lower frequencies.
  • Counters: Counting events or pulses in digital systems.
  • Shift Registers: Storing and shifting data in digital circuits.
  • Control Circuits: Implementing sequential logic and control functions.
  • Data Storage: Temporarily storing data in digital systems.

Features:

  • High Speed Operation: Propagation delay times as low as 9ns.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Separate Clock and Clear Inputs: Provides independent control of each flip-flop.
  • Schmitt Trigger Action on Clock Inputs: Improves noise immunity.

Benefits:

  • Improved System Performance: High-speed operation enables faster processing in digital systems.
  • Reduced Power Consumption: CMOS technology reduces power consumption, extending battery life in portable devices.
  • Increased Design Flexibility: Separate clock and clear inputs provide greater control over flip-flop operation.
  • Enhanced Noise Immunity: Schmitt trigger inputs improve noise immunity, ensuring reliable operation in noisy environments.
  • Wide Availability: The 74HC series is a widely used and readily available family of logic gates.

Technical Specifications: The UPD74HC107GS-T2 operates over a wide voltage range (2V to 6V). The typical propagation delay from clock to output is around 9ns at 5V. The quiescent current is very low. The package type is typically a surface-mount SOIC (Small Outline Integrated Circuit). Consult the Renesas Electronics datasheet for specific timing diagrams, voltage levels, and temperature ratings. The device is commonly used where reliable, high-speed JK flip-flop functionality is needed.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess