EN
  • EN
  • DE

UPD74HC153C

Part No UPD74HC153C
Manufacturer NEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP16
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 743008-UPD74HC153C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD74HC153C CAD Model

Description

The UPD74HC153C is a high-speed CMOS dual 4-input multiplexer manufactured by NEC (now Renesas Electronics). This device selects one of four data inputs from each of two channels based on a common select input. It is commonly used in digital logic circuits for data routing, selection, and control applications.

Applications:

  • Data Selection: Selects one of multiple data sources for processing or transmission.
  • Address Decoding: Decodes memory addresses to select specific memory locations.
  • Logic Function Generation: Implements custom logic functions by selecting different input combinations.
  • Digital Switching: Switches between different signal sources in audio or video systems.

Features:

  • Dual 4-Input Multiplexer: Provides two independent 4-input multiplexer channels.
  • High Speed Operation: Offers fast signal propagation for high-frequency applications.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Wide Operating Voltage Range: Operates with a supply voltage from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • CMOS Technology: Offers low static power dissipation.

Benefits:

  • Flexible Data Selection: Allows for selection of one of four data sources in each channel.
  • Improved System Performance: Enables faster data processing and signal routing.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Provides stable performance in noisy environments.
  • Simplified Circuit Design: Reduces the number of components required for data selection.

Additional Details:

The UPD74HC153C features separate enable inputs for each channel, allowing for independent control of the multiplexer functions. The device is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. NEC provides detailed datasheets and application notes to assist in the proper use of this multiplexer. The input and output pins are protected against electrostatic discharge (ESD). It complies with JEDEC standards. The operating temperature range is typically from -40°C to +85°C.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess