EN
  • EN
  • DE

UPD74HC244GS-T1

Part No UPD74HC244GS-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970466-UPD74HC244GS-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC244GS-T1 CAD Model

Description

The UPD74HC244GS-T1 is a high-speed CMOS octal buffer/line driver with non-inverting 3-state outputs, manufactured by NEC (now Renesas Electronics). This device is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented transmitters and receivers. The "HC" in the part number indicates that it belongs to the high-speed CMOS logic family, offering a good balance of speed and low power consumption.

Applications

  • Memory Address Drivers: Buffers and drives memory address lines in computer systems.
  • Clock Drivers: Distributes clock signals with minimal skew and distortion.
  • Bus-Oriented Transmitters/Receivers: Enables data transmission and reception on a shared bus.
  • Microprocessor Systems: Used as a buffer to increase the fan-out of microprocessor outputs.
  • Logic Level Translation: Can be used to interface between different logic voltage levels.

Features

  • Octal Buffer: Contains eight independent buffer/driver circuits in a single package.
  • Non-Inverting Outputs: Outputs are the same logic state as the inputs.
  • 3-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • High-Speed CMOS: Offers fast propagation delays and low power consumption.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 2V to 6V.

Benefits

  • Increased System Speed: High-speed CMOS technology enables faster data transfer rates.
  • Reduced Power Consumption: CMOS design minimizes power dissipation, making it suitable for battery-powered applications.
  • Enhanced Bus Performance: 3-state outputs allow multiple devices to share a common bus without contention.
  • Simplified System Design: Octal buffer provides multiple channels in a single package, reducing component count.
  • Improved Noise Immunity: High noise immunity ensures reliable operation in noisy environments.

The UPD74HC244GS-T1 is commonly used in a variety of digital electronic systems where buffering, driving, and bus management are required. Its 3-state outputs make it particularly useful for memory systems and bus-oriented architectures. The device is typically packaged in a surface-mount SOIC (Small Outline Integrated Circuit) package for easy integration into modern circuit boards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess