EN
  • EN
  • DE

UPD74HC4538GS

Part No UPD74HC4538GS
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103039-UPD74HC4538GS
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC4538GS CAD Model

Description

The UPD74HC4538GS is a retriggerable precision monostable multivibrator with CMOS technology manufactured by NEC. This device can be used in timing circuits to produce accurate time delays, pulse width generation, or as a frequency discriminator.

Applications

  • Timing Circuits: Creating precise time delays for various applications.
  • Pulse Width Modulation (PWM): Generating PWM signals for motor control and other applications.
  • Missing Pulse Detection: Detecting the absence of pulses in a pulse train.
  • Touch Tone Decoding: Decoding touch tone signals in telephone systems.
  • Frequency Discrimination: Distinguishing between different frequencies.

Features

  • Retriggerable Monostable Multivibrator: Can be retriggered before the output pulse has completed.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • Precision Timing: Offers accurate and stable timing characteristics.
  • Adjustable Pulse Width: The output pulse width can be adjusted using external resistors and capacitors.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Trigger Inputs: Both positive and negative edge trigger inputs are available.

Benefits

  • Versatile Timing Solution: Can be used for a wide variety of timing applications.
  • Precise and Stable Timing: Provides accurate and reliable timing characteristics.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Easy Adjustment: The output pulse width can be easily adjusted using external components.
  • Reliable Operation: CMOS technology ensures reliable operation in noisy environments.

Additional Details

The UPD74HC4538GS triggers on either the positive or negative edge of the input signal, depending on the connection of the trigger inputs. The output pulse width is determined by the values of an external resistor (Rext) and capacitor (Cext) connected to the timing pins. The output pulse width is approximately equal to Rext * Cext.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess