EN
  • EN
  • DE

UPD74HC74GS-E2

Part No UPD74HC74GS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND, D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1103045-UPD74HC74GS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC74GS-E2 CAD Model

Description

The UPD74HC74GS-E2 is a dual D-type flip-flop with set and reset capabilities, manufactured by NEC. Each flip-flop features independent data, clock, set, and reset inputs. The device is designed for a wide range of applications requiring data storage and manipulation.

Applications

  • Data Storage: Storing single bits of data in digital systems.
  • Shift Registers: Constructing shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Implementing various types of counters, such as ripple counters or synchronous counters.
  • Frequency Dividers: Dividing input frequencies by a factor of two.
  • Control Circuits: Implementing control logic in digital systems.

Features

  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Allows the flip-flops to be asynchronously set or reset.
  • Positive-Edge Triggered Clock: The flip-flops trigger on the positive-going edge of the clock input.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Versatile Data Storage: Can be used for a wide variety of data storage and manipulation applications.
  • Asynchronous Set and Reset: Provides flexibility in controlling the state of the flip-flops.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Reliable Operation: CMOS technology ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Simplifies the design of sequential logic circuits.

Additional Details

The UPD74HC74GS-E2 operates by transferring the data present at the D input to the Q output on the positive-going edge of the clock input. The set and reset inputs override the clock and data inputs, allowing the flip-flop to be asynchronously set to a high level (Q=1) or reset to a low level (Q=0). Simultaneous assertion of both the set and reset inputs is not recommended.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess