EN
  • EN
  • DE

VSC8115YA02T

Part No VSC8115YA02T
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock and Data Recovery IC 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1104244-VSC8115YA02T
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8115YA02T CAD Model

Description

Microchip Technology's VSC8115YA02T: High-Performance Clock and Data Recovery IC

The VSC8115YA02T from Microchip Technology is a state-of-the-art Clock and Data Recovery (CDR) Integrated Circuit (IC) designed to meet the stringent requirements of high-speed data communication systems. This advanced component is an ideal solution for applications requiring precise timing and data integrity, such as optical networking, SONET/SDH, and Gigabit Ethernet systems.

At the heart of the VSC8115YA02T lies a powerful phase-locked loop (PLL) circuitry that provides exceptional jitter performance and signal integrity. The device is capable of locking onto incoming data streams with speeds up to 2.488 Gbps, making it versatile for various high-speed communication protocols. The integrated CDR function ensures that the timing information is accurately extracted from the serial data stream, thus maintaining synchronization between transmitting and receiving devices.

One of the key features of the VSC8115YA02T is its ability to support various reference clock frequencies, offering designers flexibility in system design. Furthermore, the device boasts a low power consumption profile, which is critical for reducing thermal footprints and enhancing the reliability of communication systems.

The VSC8115YA02T is also equipped with a Loss of Signal (LOS) detection feature, which alerts the system in the event of a signal integrity issue, enabling rapid response to maintain system performance and uptime. Additionally, the IC includes programmable output amplitude and pre-emphasis levels, allowing for optimization of signal characteristics for different transmission media and lengths.

Encased in a compact package, the VSC8115YA02T is designed for easy integration into a variety of system architectures. Its robust design ensures that it can operate reliably in harsh environments, making it suitable for both commercial and industrial applications.

In summary, the VSC8115YA02T from Microchip Technology is a high-performance, versatile CDR IC that delivers precise clock recovery and data retiming, ensuring data integrity and synchronization in high-speed communication networks. Its advanced features and low power consumption make it an excellent choice for system designers looking to enhance the performance of their data communication solutions.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess