The UPD780023AGC-588-8 is a microcontroller from NEC (now Renesas Electronics), part of the 78K/0 series. It's designed for embedded systems, providing a balance of processing capability and low power consumption. Its integrated peripherals make it suitable for a variety of control and automation tasks.
Applications
- Remote controls
- Consumer electronics
- Industrial control systems
- Home automation devices
- Security systems
Features
- CPU Core: 78K/0 architecture
- Memory: Integrated ROM/Flash memory and RAM
- I/O Ports: Multiple programmable input/output ports for interfacing
- Timers: Built-in timers/counters for timing and event counting
- Serial Communication: UART, CSI, and/or I2C for serial data transfer
- A/D Converter: Analog-to-digital converter for analog signal processing
- Interrupt Controller: Flexible interrupt controller for handling interrupts
- Power Management: Low-power modes for reduced energy consumption
Benefits
- Low Power: Extends battery life in portable devices
- Versatile: Suitable for a wide range of applications
- Efficient: Balances processing power and low power
- Easy to Program: Supported by Renesas development tools
- Integrated Peripherals: Reduces external components
Additional Details
The UPD780023AGC-588-8 microcontroller typically operates within a specified voltage range. Consult the device datasheet for precise operating voltage, clock speed, memory capacity, and pinout details. Software development is commonly done using C or assembly language. Its interrupt controller provides flexible handling of interrupt sources. The low-power modes are essential for portable applications. The integrated A/D converter is useful for interfacing with analog sensors. The device is typically packaged in a QFP (Quad Flat Package) or similar format.