EN
  • EN
  • DE

UPD780032CW

Part No UPD780032CW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394475-UPD780032CW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780032CW CAD Model

Description

The UPD780032CW is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series, which is known for its low power consumption and suitability for various embedded applications. This particular microcontroller is designed to provide a balance between processing power and energy efficiency.

Applications

  • Remote Control Devices: Commonly used in remote controls for TVs, air conditioners, and other appliances.
  • Consumer Electronics: Employed in small consumer electronics like toys, kitchen gadgets, and simple home automation devices.
  • Industrial Control: Suitable for basic industrial control tasks such as sensor monitoring and simple automation processes.
  • Automotive Subsystems: Found in automotive applications including lighting control, remote keyless entry, and basic dashboard functions.
  • Medical Devices: Utilized in portable medical equipment where low power consumption and reliability are essential.

Features

  • 8-bit CPU Core: Based on the NEC 78K/0 architecture, delivering efficient processing for a variety of control applications.
  • Low Power Operation: Designed for minimal energy consumption, making it ideal for battery-powered systems.
  • On-Chip Memory: Includes internal Flash memory for storing program code and RAM for data storage during operation.
  • Timers: Features multiple timers for precise timing control and event management.
  • Serial Communication: Equipped with UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC allows for the conversion of analog signals to digital values, facilitating sensor input.
  • Interrupt Controller: Manages multiple interrupt sources for responsive event handling.
  • General-Purpose I/O (GPIO): Provides versatile input/output pins for interfacing with external components.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Cost-Effective Solution: Integration of essential peripherals reduces the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and documentation support easy integration and programming.
  • Reliable Performance: Offers stable and dependable operation in a range of environmental conditions.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780032CW microcontroller operates within a specified voltage range, typically between 2.7V and 5.5V, and is designed to function in a temperature range from -40°C to +85°C. It incorporates a watchdog timer for error detection and recovery, along with several power-saving modes to optimize energy consumption. The package type is generally a small outline package (SOP) or similar, which allows for easy integration into compact electronic designs. Programming and debugging are usually facilitated through a dedicated interface using NEC/Renesas development tools.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess