The UPD780076YGK-R16-9ET is a microcontroller manufactured by NEC, which is now part of Renesas Electronics. This MCU belongs to the 78K/0 series, known for its low power consumption and integration of essential peripherals, making it ideal for embedded systems requiring efficient performance and compact size.
Applications
- Low-power sensor networks
- Portable consumer devices
- Industrial control interfaces
- Security keypads
- Simple motor control systems
Features
- 8-bit CPU core
- On-chip Flash memory (R16 likely indicates 16KB)
- RAM for data storage
- Timers/Counters for timing control
- Serial communication interfaces (UART, SPI)
- Analog-to-Digital Converter (ADC)
- General-purpose I/O ports
- Interrupt controller for real-time handling
Benefits
- Extended battery life due to low power operation
- Reduced system cost with integrated peripherals
- Simplified design due to single-chip solution
- Flexible interfacing with various external devices
- Real-time control capabilities via timers/counters
The UPD780076YGK-R16-9ET offers a compact and cost-effective solution for a wide range of embedded applications. The integrated Flash memory allows for easy reprogramming and firmware updates. The serial interfaces enable communication with other devices and sensors. The analog-to-digital converter allows the MCU to directly interface with analog sensors. The 'R16' likely indicates the flash memory size, probably 16KB. To confirm this and for detailed information on operating voltage, pinout configuration, and other specific parameters, refer to the official datasheet for this specific variant of the UPD780076YGK.