The UPD780076YGK-R32 is a microcontroller unit (MCU) manufactured by NEC, now Renesas Electronics. It's part of the 78K/0 series, designed for embedded systems requiring low power consumption and a reasonable amount of processing capability. The 'R32' likely indicates the amount of on-chip Flash memory, making it a suitable choice for applications with larger code storage needs.
Applications
- Advanced remote controls
- Smart home devices
- Industrial automation systems
- Security panels
- Data logging devices
Features
- 8-bit CPU core
- On-chip Flash memory (likely 32KB based on 'R32')
- RAM for data storage
- Multiple timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-Digital Converter (ADC)
- General-purpose I/O pins
- Interrupt controller for real-time operation
Benefits
- Extended battery life due to low power consumption
- Greater code storage capacity with larger Flash memory
- Simplified system design with integrated peripherals
- Flexible communication options for diverse applications
- Real-time control through timers and interrupts
The UPD780076YGK-R32 offers a good balance of low power consumption, processing power, and memory capacity for embedded applications. The larger flash memory (likely 32KB) compared to other variants in the series allows for more complex firmware and data storage. The integrated peripherals reduce the need for external components, saving space and cost. The various serial interfaces enable easy communication with other devices and sensors. For precise specifications, including clock speed, operating voltage, and pinout details, consult the official device datasheet.