EN
  • EN
  • DE

UPD78328GF(A)-462-3BE

Part No UPD78328GF(A)-462-3BE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394706-UPD78328GF(A)-462-3BE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78328GF(A)-462-3BE CAD Model

Description

The UPD78328GF(A)-462-3BE is a microcontroller manufactured by NEC (now Renesas Electronics) and is part of the 78K/III series. This series is designed for embedded systems that need a mix of processing capability and power efficiency.

Applications

  • Consumer Electronics: Found in products such as remote controls, toys, and small appliances.
  • Industrial Control: Used in applications like motor control, sensor monitoring, and industrial automation systems.
  • Automotive: Integrated into various automotive electronic systems, including lighting control and dashboard instrumentation.
  • Office Automation: Employed in equipment such as printers, scanners, and other office automation devices.

Features

  • CPU Core: Employs a 78K/III series CPU core for efficient processing capabilities.
  • Memory: Includes on-chip ROM and RAM for storage of program code and data. Specific memory sizes are configuration-dependent.
  • I/O Ports: Offers multiple programmable I/O ports to interface with external devices and sensors.
  • Timers/Counters: Incorporates timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for converting analog signals into digital data.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of real-time events and interrupt requests.

Benefits

  • Efficient Performance: Offers a good balance of processing power and low-power operation.
  • Flexible Interfaces: Provides various communication interfaces for integration with other systems.
  • Cost-Effective: Represents a cost-effective solution for a variety of embedded control applications.
  • Compact Size: Available in compact packages, minimizing board space requirements.

Additional Details

The UPD78328GF(A)-462-3BE operates at a specific clock frequency that impacts its processing speed. The operating voltage range is another essential parameter for system design. Detailed information on electrical characteristics, pin configurations, and programming instructions can be found in the datasheet. Consulting the datasheet is crucial for accurate and up-to-date information before using this microcontroller in a design. It's frequently used in applications that require reliable and versatile control functions, and its low power consumption makes it suitable for battery-operated devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess