EN
  • EN
  • DE

UPD78C12AGF-E54-3BE

Part No UPD78C12AGF-E54-3BE
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750520-UPD78C12AGF-E54-3BE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78C12AGF-E54-3BE CAD Model

Description

The UPD78C12AGF-E54-3BE is an 8-bit microcontroller manufactured by NEC (now Renesas Electronics). It is part of the 78K/0 series and is designed for a wide range of embedded control applications. It integrates various peripherals to handle complex tasks efficiently.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Home appliances
  • Office automation equipment

Features:

  • 8-bit CPU
  • On-chip ROM and RAM
  • Timers and counters
  • Serial communication interfaces (UART, I2C)
  • Analog-to-digital converter (ADC)
  • Interrupt controller
  • I/O ports

Benefits:

  • Integrated peripherals reduce external component count
  • Low power consumption for energy-efficient applications
  • Flexible I/O options for versatile connectivity
  • Cost-effective solution for embedded control
  • Suitable for a variety of applications

Technical Specifications:

The UPD78C12AGF-E54-3BE is an 8-bit microcontroller that integrates on-chip ROM and RAM for program and data storage. It includes timers and counters for timing control and event management. The serial communication interfaces (UART, I2C) facilitate communication with other devices. The integrated ADC enables analog signal acquisition. The interrupt controller allows for responsive handling of external events. The I/O ports provide flexible connectivity to external devices. It offers an instruction set optimized for control applications.

Specific memory sizes (ROM and RAM), ADC resolution, and clock frequency vary depending on the exact configuration of the device. The microcontroller is designed to operate in a wide range of environmental conditions, ensuring reliable performance. The on-chip peripherals minimize the need for external components, reducing the overall system cost and complexity. This makes it a suitable solution for various embedded systems where low power and versatility are required.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9182 $59.1820
24+ $4.8568 $116.5632
37+ $4.7043 $174.0591
51+ $4.5530 $232.2030
66+ $4.4017 $290.5122
88+ $3.9455 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess