EN
  • EN
  • DE

UPD78F0148M1GK-9EU

Part No UPD78F0148M1GK-9EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395024-UPD78F0148M1GK-9EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0148M1GK-9EU CAD Model

Description

The UPD78F0148M1GK-9EU is a member of the 78K0/Lx3 series of microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is a single-chip device that integrates various peripheral functions on a single chip, making it suitable for a wide range of embedded applications. The 78K0/Lx3 series is known for its low-power consumption and efficient performance, making it ideal for battery-powered devices and energy-conscious applications.

Applications

  • Consumer electronics: Remote controls, audio players, and small appliances.
  • Industrial control: Motor control, sensor interfacing, and data acquisition systems.
  • Automotive: Subsystems in automotive electronics like lighting control or simple sensor processing.
  • Healthcare devices: Portable medical devices and monitoring equipment.
  • IoT devices: Smart sensors and connected devices requiring low power operation.

Features

  • CPU Core: 78K0 CPU core, optimized for low-power operation.
  • Memory: Internal flash memory for program storage and RAM for data storage. The exact memory sizes depend on the specific variant.
  • Timers: Multiple timers/counters for generating PWM signals, capturing events, and performing timing operations.
  • Serial Communication: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading sensor inputs.
  • Low-Power Modes: Various low-power modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • Low Power Consumption: Enables longer battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Interfaces: Allows easy communication with other devices and systems.
  • Robust Performance: Provides reliable operation in demanding environments.
  • Cost-Effective: Offers a good balance of performance and cost for a wide range of applications.

Additional Details

The UPD78F0148M1GK-9EU typically operates at a relatively low voltage (e.g., 3V or 5V), which further contributes to its low-power characteristics. It includes features like watchdog timers for ensuring reliable operation in embedded systems. The microcontroller is usually available in a small surface-mount package, facilitating its integration into compact designs. Software development for this microcontroller typically involves using dedicated integrated development environments (IDEs) and in-circuit emulators (ICE) for debugging and programming.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess